EN
  • EN
  • DE

TDA8511J/N2,112

Part No TDA8511J/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 13W QUAD 17SIL / Audio Amp Speaker 4-CH Stereo 13W Class-B 17-Pin DBS17P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 13W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package DBS17P
Package 17-SIP Formed Leads
Win Source Part Number 796589-TDA8511J/N2,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8511
Introduction Date June 14, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8511J/N2,112 CAD Model

Description

The TDA8511J/N2,112 is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is an excellent choice for applications requiring a compact, high-power audio amplification solution with minimal external components. The TDA8511J/N2,112 is part of NXP's acclaimed TDA family, which is known for its reliability and performance in audio applications.

Key Features

  • Amplifier Type: The TDA8511J/N2,112 is a class B output amplifier, offering a balance between efficiency and audio fidelity.
  • Output Power: It can deliver up to 4 x 13 W of output power into a 4-ohm load, making it suitable for car audio systems, compact home audio setups, and other medium-power audio applications.
  • Supply Voltage: The amplifier operates over a wide supply voltage range from 6 V to 18 V, allowing for flexibility in various power environments.
  • Low Distortion: It is designed to produce low harmonic distortion, ensuring clear and high-quality audio reproduction.
  • Multiple Channels: The IC features four independent amplifier channels, allowing for versatile audio system configurations.
  • Thermal Protection: The TDA8511J/N2,112 includes an integrated thermal protection circuit that helps prevent damage due to overheating.
  • Minimal External Components: The design of the TDA8511J/N2,112 requires very few external components, which simplifies the design and reduces the overall system cost.

Applications

The TDA8511J/N2,112 is suitable for a variety of audio amplification applications, including:

  • Car audio systems
  • Portable speaker systems
  • Home stereo systems
  • Television sound systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8511J/N2,112 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily use in consumer and automotive applications. With the TDA8511J/N2,112, designers and manufacturers can expect a durable, high-performance audio amplification solution.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess