EN
  • EN
  • DE

TDA8569Q

Part No TDA8569Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 4 x 25 W BTL quad car radio power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266357-TDA8569Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8569Q CAD Model

Description

The NXP TDA8569Q is an integrated class-B output amplifier encapsulated in a 23-lead Single In-Line (SIL) plastic power package. This high-performance IC is designed to deliver a superb audio experience for automotive and consumer audio applications. With its robust design and advanced features, the TDA8569Q has become a popular choice for car radio manufacturers and audio system designers.

Key Features

  • High Output Power: The TDA8569Q is capable of delivering up to 4 x 40 W/2 Ω or 2 x 80 W/4 Ω of power, making it suitable for a wide range of audio applications that require high output levels.
  • Flexibility: This amplifier can be used in various configurations, including quad single-ended or stereo bridge-tied load (BTL), allowing for flexibility in design and application.
  • Low Distortion: The device ensures low levels of harmonic and crossover distortion, resulting in clear and high-quality audio output.
  • Protection Features: It includes a range of built-in protection features such as short-circuit detection, thermal protection, and a switch-off feature in case of a DC current at the output, ensuring the longevity and reliability of the device.
  • Standby and Mute Functions: The TDA8569Q comes with standby and mute functions, allowing for reduced power consumption and noise when the amplifier is not in use.

Applications

The TDA8569Q's high power output and quality sound reproduction make it an ideal choice for a variety of audio applications, particularly in the automotive sector where space is at a premium and sound quality is essential. It is well-suited for car radio amplifiers, but can also be used in other audio equipment such as home stereo systems, television sets, and portable speaker systems.

Technical Specifications

  • Supply Voltage Range: 6 V to 18 V
  • Load Impedance: Compatible with 2 Ω to 4 Ω
  • Output Power: Up to 4 x 40 W/2 Ω or 2 x 80 W/4 Ω
  • Package: 23-lead SIL plastic power package

In summary, the NXP TDA8569Q is a powerful and versatile amplifier that offers excellent sound quality and reliability, making it a top choice for audio system designers and enthusiasts alike.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Need more? Email Us
Altera
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
International Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess