EN
  • EN
  • DE

TDA8933T

Part No TDA8933T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Class-D audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266410-TDA8933T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8933T CAD Model

Description

The NXP TDA8933T is a high-efficiency Class-D audio power amplifier in a compact SO32 package, renowned for its exceptional sound quality and energy efficiency. This innovative amplifier is part of NXP's acclaimed audio solutions, designed to deliver a superior audio experience for a wide range of applications.

Key Features:

  • High Efficiency: With its Class-D architecture, the TDA8933T achieves high efficiency, reducing energy consumption and heat dissipation. This makes it an ideal choice for energy-sensitive applications.
  • Power Output: The device is capable of delivering up to 2 x 15 W of continuous output power to a 4 ohm load, ensuring robust audio performance for its size.
  • Low Quiescent Current: The TDA8933T has a very low quiescent current, which is crucial for minimizing standby power consumption in modern electronic devices.
  • Advanced Protection: It comes with a range of built-in protection features, including short-circuit protection, thermal protection, and an under-voltage lockout, enhancing the reliability and longevity of the amplifier.

Applications:

The TDA8933T is versatile and can be used in various applications where space and power efficiency are critical. It is particularly suitable for:

  • Flat-panel televisions and monitors
  • Wireless speakers and docking stations
  • Home theater systems
  • Portable audio devices

Technical Specifications:

  • Supply Voltage: Typically ranging from 10 V to 36 V.
  • Load Impedance: Optimized for 4 ohm speakers, but also capable of driving 8 ohm loads.
  • Package: Available in a SO32 package, which is suitable for surface-mounted technology (SMT).

With its combination of high performance, low power consumption, and advanced protection features, the NXP TDA8933T stands out as an exceptional audio amplifier solution for designers looking to enhance the audio quality and efficiency of their products.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intersil Corporation
Lowest to $5.0142
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8803 $65.8105
75+ $1.5431 $115.7325
120+ $1.4946 $179.3520
160+ $1.4461 $231.3760
210+ $1.3987 $293.7270
280+ $1.2532 $350.8960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess