EN
  • EN
  • DE

SN7416D

Part No SN7416D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 7400
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Collector
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Output High, Low -, 40mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 23ns @ 5V, 15pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1253018-SN7416D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN7416
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN7416D CAD Model

Description

Product Overview: Texas Instruments SN7416D

The Texas Instruments SN7416D is a high-performance hex inverter buffer/driver with 3-state outputs. This integrated circuit is part of the 7400 series logic family, which is renowned for its reliability and versatility in a wide range of digital applications. The SN7416D is designed to be used in systems that require high current driving capability, signal inversion, or both.

Key Features

  • Voltage Compatibility: The device is compatible with standard TTL logic levels and can operate on a supply voltage ranging from 4.75V to 5.25V, making it suitable for interfacing with other TTL logic devices.
  • High Current Drive: Each of the six inverters can source or sink up to 40 mA, providing sufficient current for driving LEDs, relays, or other high-current loads.
  • 3-State Outputs: The outputs of the SN7416D can be placed in a high-impedance state, allowing for use in bus-oriented systems where multiple drivers can share the same line without interference.
  • Input Clamping Diodes: Built-in input clamping diodes protect the device from damage due to high static discharge and also help manage voltage spikes, ensuring reliable operation in harsh environments.

Applications

The versatility of the SN7416D allows it to be used in a variety of applications, such as:

  • Logic level shifting or signal inversion
  • Driving heavy loads like printers, displays, or other peripheral devices
  • Bus driver or buffer for memory address and data lines
  • Interface between different logic families

Physical Characteristics

The SN7416D is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). Its compact form factor is ideal for space-constrained applications, and its robust design ensures long-term reliability.

Conclusion

In conclusion, the Texas Instruments SN7416D is a highly adaptable and robust hex inverter buffer/driver that meets the demands of modern digital electronics. Its high current drive capability, 3-state outputs, and protection features make it an essential component for designers looking to build efficient and reliable digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1570

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5806 $51.6120
48+ $2.1175 $101.6400
74+ $2.0513 $151.7962
101+ $1.9851 $200.4951
131+ $1.9190 $251.3890
175+ $1.7204 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess