The TDA8714T/4/C1 is a high-performance, 8-bit analog-to-digital converter (ADC) produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This ADC is designed specifically to meet the demanding needs of video and high-speed signal processing applications.
Key Features
- Resolution: 8-bit parallel output, providing a fine level of detail in conversion and ensuring high-quality digital representation of the input signal.
- Sampling Rate: Capable of a high sampling rate, this ADC can handle fast analog signals, making it ideal for video and other high-speed applications.
- Input Type: It features an analog input, which allows it to directly interface with various signal types.
- Operating Voltage: The device operates on a single 5V supply, which simplifies power management and is suitable for many standard digital systems.
- Package: The TDA8714T/4/C1 comes in a compact SO package, which is conducive to space-sensitive designs and helps in reducing the overall footprint of the electronic system.
Applications
Due to its high-speed performance and precision, the TDA8714T/4/C1 is well-suited for a range of applications, including:
- Professional and consumer video processing
- High-speed data acquisition
- Medical imaging systems
- Instrumentation and control systems
Quality and Reliability
NXP's commitment to quality ensures that the TDA8714T/4/C1 ADC is manufactured to the highest standards, providing reliable performance in critical applications. Its robust design is intended to deliver consistent operation over a wide range of temperatures and conditions.
Support and Resources
Customers can access comprehensive support for the TDA8714T/4/C1, including detailed datasheets, application notes, and technical support from NXP's dedicated team of experts. This ensures that integrating the ADC into your design is as seamless as possible, reducing time to market and enhancing the overall design process.