The TDA8779H/C1 is a high-performance analog-to-digital converter (ADC) component manufactured by NXP Semiconductors. Specifically designed for video and imaging applications, this product provides a robust solution for converting analog signals into digital data with high precision and speed.
Key Features
- High-Resolution Conversion: The TDA8779H/C1 offers a 10-bit resolution, ensuring detailed and accurate digital representation of the input analog signal.
- Fast Sampling Rate: With a maximum sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing requirements, making it ideal for advanced video applications.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8779H/C1 minimizes power usage, which is crucial for portable and battery-powered devices.
- Integrated Clamp Function: The built-in clamp function allows for easy and reliable signal level calibration, providing consistent performance and simplifying system design.
- Tri-level Sync Support: Compatibility with tri-level sync signals enables seamless integration with professional video equipment and standards.
Applications
The TDA8779H/C1 is ideal for a range of applications that require high-quality analog-to-digital conversion. These include:
- Professional video processing equipment
- High-definition television (HDTV) systems
- Video capture cards and devices
- Medical imaging systems
- Scientific instrumentation
Technical Specifications
| Parameter |
Value |
| Resolution |
10-bit |
| Sampling Rate |
Up to 40 MSPS |
| Power Supply |
5V |
| Package |
SSOP28 |
Conclusion
The TDA8779H/C1 from NXP Semiconductors is a versatile and efficient solution for converting analog video signals into digital form. Its high resolution, fast sampling rate, and additional features like the integrated clamp function make it a top choice for engineers and designers working on high-performance video and imaging systems.