The TDA8922TH/N1 is a high-efficiency Class-D audio power amplifier in a HSOP24 package, produced by NXP Semiconductors. This innovative audio amplification solution is designed for a wide range of applications, including television sets, home theater systems, multimedia setups, and active loudspeakers.
Key Features
- High Efficiency: The TDA8922TH/N1 operates with an exceptional efficiency of up to 90%, reducing energy consumption and heat generation.
- Output Power: Capable of delivering up to 2 x 50 W into 4 ohm loads or 1 x 100 W into 8 ohms in a BTL (Bridge-Tied Load) configuration, this amplifier can power a wide range of speakers with clarity and precision.
- Low Distortion: It provides a high-quality sound with very low Total Harmonic Distortion (THD) across the audio spectrum.
- Operating Voltage: The device supports a wide supply voltage range from +/-12.5 V to +/-30 V, accommodating various power requirements.
- Advanced Protection: The TDA8922TH/N1 includes integrated protections against overtemperature, short-circuit, and under-voltage conditions, ensuring reliability and longevity.
- Minimal External Components: This integrated circuit requires very few external components, simplifying design and reducing overall system cost.
Applications
The versatility of the TDA8922TH/N1 makes it an ideal choice for a variety of audio applications. Its compact form factor and high power efficiency make it perfect for space-constrained environments where heat dissipation is a concern. The device's high-quality audio reproduction capabilities ensure that it can meet the demands of audiophiles and casual listeners alike.
Conclusion
The TDA8922TH/N1 from NXP is a robust and efficient solution for modern audio amplification needs. With its high power output, low distortion, and comprehensive protection features, it stands out as a reliable and cost-effective choice for designers and manufacturers of audio equipment. Whether for consumer electronics or professional audio systems, the TDA8922TH/N1 offers performance and simplicity in a single package.