The NXP TDA8929T is a high-efficiency Class-D audio power amplifier with a sophisticated design that provides an exceptional audio experience for a wide range of applications. This compact yet powerful component is ideal for home theater systems, active speakers, and other audio equipment where space is at a premium and energy efficiency is valued.
Key Features
- High Efficiency: With its Class-D architecture, the TDA8929T achieves efficiencies of over 90%, reducing energy consumption and heat generation, making it suitable for systems where thermal management is a concern.
- Output Power: The device can deliver up to 2 x 100 W into a 6 Ω load or 2 x 50 W into an 8 Ω load, providing robust power output for a variety of audio setups.
- Low Distortion: It produces a high-quality sound with very low Total Harmonic Distortion (THD), ensuring the audio output is clear and precise.
- Integrated Protection: The TDA8929T comes with a range of built-in protection features, including short-circuit protection, thermal protection, and an under-voltage lockout, enhancing the reliability and longevity of the amplifier.
- Simple Implementation: Its monolithic integrated circuit with minimal external components required allows for an easy and straightforward implementation into audio systems.
Applications
The TDA8929T's versatile nature makes it suitable for a variety of applications, including:
- Home Theater Systems
- Active Speaker Systems
- Television Sound Systems
- Professional Audio Equipment
Technical Specifications
Parameter
Specification
Supply Voltage
±12.5 V to ±32.5 V
Load Impedance
6 Ω to 8 Ω
Output Power
Up to 2 x 100 W (6 Ω), 2 x 50 W (8 Ω)
Efficiency
> 90%
THD
Very Low
In conclusion, the NXP TDA8929T is a top-of-the-line audio amplifier that brings together power efficiency, sound quality, and reliability, making it an excellent choice for designers and audio enthusiasts alike.