The NXP TDA8931T/N1 is a high-efficiency Class-D audio amplifier that is part of NXP Semiconductors' portfolio of audio solutions. This product is designed to deliver a high-quality audio experience while minimizing power loss, making it an ideal choice for a wide range of applications, including flat-panel televisions, soundbars, and personal audio systems.
Key Features
- High Efficiency: The TDA8931T/N1 operates with a high efficiency, which reduces energy consumption and heat generation. This makes it suitable for compact devices where space and thermal management are critical.
- Power Output: It provides a powerful audio output with its built-in dual-channel capability, enabling it to drive stereo speakers with excellent sound quality.
- Low Distortion: The amplifier ensures low levels of total harmonic distortion (THD), which means that the audio output is clear and precise, preserving the integrity of the original audio signal.
- Filterless Design: Its filterless operation allows for a reduced component count and a simplified circuit design, leading to cost savings and a more compact overall footprint.
- Advanced Protection: The TDA8931T/N1 includes various protection features such as short-circuit protection, thermal protection, and overvoltage protection, ensuring reliability and longevity of the device.
Technical Specifications
Parameter
Value
Amplifier Class
Class D
Output Power
Up to 2 x 15 W (stereo) or 1 x 30 W (mono)
Supply Voltage
12.5 V to 36 V
THD+N
0.05% at 1 W, 1 kHz
Package
HSOP24
Overall, the NXP TDA8931T/N1 stands out for its combination of high performance, efficiency, and integrated protection features. Its compact size and ease of integration make it a versatile choice for designers looking to enhance the audio performance of their products without compromising on space or power efficiency.