EN
  • EN
  • DE

TDA8946J/N1,112

Part No TDA8946J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W STER 17SIL / Audio Amp Speaker 2-CH Stereo 15W Class-AB 17-Pin DBS17P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Operating Supply Voltage 6 V ~ 25 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 70°C (TA)
Manufacturer Package DBS17P
Package 17-SIP Formed Leads
Win Source Part Number 796614-TDA8946J/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8946
Introduction Date April 14, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8946J/N1,112 CAD Model

Description

The TDA8946J/N1,112 is a high-efficiency, dual-channel audio power amplifier produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular integrated circuit is designed to deliver a powerful audio performance for a wide range of applications, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features

  • Power Output: The TDA8946J/N1,112 can deliver up to 2 x 15W of output power into a 4-ohm load, ensuring robust sound output for its size and class.
  • Efficiency: With its class-AB amplifier design, this IC offers a remarkable balance between power efficiency and audio fidelity, reducing power loss and heat generation.
  • Operating Voltage: It operates across a wide supply voltage range from ±12.5V to ±30V, providing versatility in various audio system configurations.
  • Protection Features: The device includes several built-in protection features such as short-circuit protection, thermal protection, and a mute function, ensuring reliability and longevity of the amplifier and connected components.
  • Minimal External Components: The TDA8946J/N1,112 is designed to function with a minimal number of external components, simplifying the design and reducing the overall system cost.

Applications

The TDA8946J/N1,112 is suitable for a variety of applications where high-quality audio amplification is required. These include:

  • Home theater systems
  • Active speakers
  • Television sound systems
  • Mini and micro audio systems
  • DIY audio projects

Quality and Reliability

As with all NXP products, the TDA8946J/N1,112 is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of modern audio systems, ensuring stable operation and long-lasting performance.

Conclusion

In summary, the TDA8946J/N1,112 from NXP Semiconductors is a versatile and powerful audio amplifier that offers exceptional performance for a wide range of audio applications. Its combination of high output power, efficiency, and integrated protection features make it a top choice for designers and audio enthusiasts seeking to create high-quality sound systems.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess