EN
  • EN
  • DE

TDA8948J/N1,112

Part No TDA8948J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 24W QUAD 17SIL / Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 24W Class-AB 17-Pin DBS17P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 24W x 2 @ 8 Ohm; 12W x 4 @ 4 Ohm
Operating Supply Voltage 9 V ~ 26 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package DBS17P
Package 17-SIP Formed Leads
Win Source Part Number 796615-TDA8948J/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8948
Introduction Date February 26, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8948J/N1,112 CAD Model

Description

The TDA8948J/N1,112 is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-efficiency Class-D amplifier is well-suited for a variety of audio applications, including home theater systems, desktop audio setups, and active loudspeakers.

Key Features

  • Amplifier Type: The TDA8948J/N1,112 is a Class-D amplifier, known for its high efficiency and low heat dissipation, making it ideal for compact audio devices where space and power are at a premium.
  • Output Power: Capable of delivering up to 4 x 7 W of output power into an 8 Ohm load, this IC can drive a range of speakers with clarity and strength.
  • Supply Voltage: It operates within a wide supply voltage range, from 6 V to 18 V, providing flexibility in various power environments.
  • Low Quiescent Current: The TDA8948J/N1,112 features a low quiescent current, which helps to minimize power consumption when the amplifier is not actively driving speakers, contributing to energy savings and prolonged battery life in portable applications.
  • Multiple Switching Modes: It supports various switching modes, allowing designers to optimize the amplifier's performance for specific application requirements.
  • Protection Features: The IC comes with built-in protection features, including short-circuit protection, thermal protection, and under-voltage lockout, ensuring reliable operation and longevity of the product.

Applications

The versatility of the TDA8948J/N1,112 makes it suitable for a wide array of audio applications. It is commonly used in:

  • TV and computer audio systems
  • Mini and micro audio receivers
  • Portable speaker systems
  • Active multimedia speakers

Product Details

The TDA8948J/N1,112 comes in a compact 17-pin DIL-bent-SIL package, which is designed to optimize PCB space and simplify the assembly process. Its lead-free construction aligns with modern environmental standards, reducing the ecological footprint of electronic products.

Conclusion

With its combination of power, efficiency, and robust protection features, the TDA8948J/N1,112 from NXP Semiconductors represents an excellent choice for designers looking to create high-quality audio solutions with confidence. Its adaptability to various power conditions and its energy-saving characteristics make it a forward-thinking solution in the evolving landscape of audio technology.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess