EN
  • EN
  • DE

TDA9162AN3

Part No TDA9162AN3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996935-TDA9162AN3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9162AN3 CAD Model

Description

The TDA9162AN3 is a high-performance integrated circuit (IC) manufactured by NXP Semiconductors, designed for use in advanced television signal processing applications. This IC is part of NXP's renowned line of television signal processors and is engineered to deliver superior image quality and enhanced functionality.

Key Features

  • Advanced Signal Processing: The TDA9162AN3 is equipped with sophisticated signal processing capabilities, enabling it to handle complex video signals and improve overall picture quality.
  • Compatibility: This IC is designed to be compatible with a wide range of television standards, making it a versatile choice for manufacturers looking to cater to various markets.
  • Integrated Functions: It includes multiple integrated functions such as vertical and horizontal synchronization processing, which simplifies the design and reduces the need for additional components.
  • High Integration: The high level of integration within the TDA9162AN3 not only saves space on the PCB but also contributes to lower power consumption and improved reliability.

Applications

The TDA9162AN3 is primarily used in the design of color television sets, where it plays a crucial role in signal processing to deliver high-quality video output. It is also suitable for use in video monitors and other display devices that require precise signal handling and processing.

Technical Specifications

  • Package: The TDA9162AN3 comes in a robust package that ensures long-term durability and protection against environmental factors.
  • Power Supply: It operates on a standard power supply voltage, making it easy to integrate into existing designs without the need for special power arrangements.
  • Operating Temperature: This IC is designed to operate within a specified temperature range, ensuring consistent performance even under varying environmental conditions.

Quality and Support

NXP Semiconductors is known for its commitment to quality and the TDA9162AN3 is no exception. Customers can expect reliable operation and longevity from this IC. Additionally, NXP provides comprehensive technical support and documentation to assist with integration and troubleshooting.

Ordering Information

For detailed ordering information, availability, and pricing, interested parties should contact NXP Semiconductors or authorized distributors. The TDA9162AN3 is available for bulk orders and may also be offered in sample quantities for prototyping and evaluation purposes.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess