The TDA9345PS/N3/3 is a high-quality integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronics industry. This product is designed to meet the rigorous demands of modern television and video systems, providing a comprehensive solution for signal processing in analog televisions.
Key Features
- Multi-Standard Support: The IC is capable of handling various television standards, including PAL, SECAM, and NTSC, making it a versatile choice for global applications.
- On-Screen Display (OSD): It comes with an integrated on-screen display function that allows users to superimpose text and graphics over the video signal, enhancing the user interface experience.
- Teletext Decoder: The TDA9345PS/N3/3 includes a built-in teletext decoder, which enables the display of text information broadcasted within the television signal.
- Advanced Color Processing: This IC offers advanced color processing features to ensure vibrant and accurate color reproduction on the screen.
- Sound Processing: In addition to video, the chip is equipped with sound processing capabilities, providing a complete audio-visual solution in a single package.
Applications
The TDA9345PS/N3/3 is primarily used in the design and manufacturing of analog television sets. It is also suitable for other video processing equipment that requires high-quality signal processing, such as video recorders and set-top boxes.
Technical Specifications
| Parameter |
Value |
| Package Type |
SDIP |
| Operating Voltage |
8V to 12V |
| Operating Temperature |
-20°C to +70°C |
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products that comply with international standards. The TDA9345PS/N3/3 is manufactured using robust materials and tested thoroughly to ensure reliability and longevity in all types of operating conditions.