EN
  • EN
  • DE

TDA9361/PS/N3/3/1598

Part No TDA9361/PS/N3/3/1598
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363092-TDA9361/PS/N3/3/1598
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9361/PS/N3/3/1598 CAD Model

Description

The NXP TDA9361/PS/N3/3/1598 is a high-performance integrated circuit (IC) designed for the advanced requirements of television signal processing. This IC is part of NXP's renowned line of products that cater to the consumer electronics market, particularly focusing on enhancing the audio and visual experience of television sets.

Key Features

  • Multi-Standard Support: The TDA9361/PS/N3/3/1598 is capable of decoding a wide range of television standards, making it a versatile solution for global TV manufacturers.
  • On-Chip Video Decoder: It includes an integrated video decoder that supports PAL, NTSC, and SECAM video formats, ensuring compatibility with broadcasts in most regions.
  • Advanced Color Processing: The IC features sophisticated color processing capabilities, providing viewers with crisp, vibrant images.
  • Sound Processing: Audio processing is also a key component of this IC, with support for various audio standards to deliver high-quality sound to accompany the visual output.
  • OSD (On-Screen Display): An on-chip OSD generator allows for easy display of information and menus, enhancing user interaction with the television's features.

Applications

The TDA9361/PS/N3/3/1598 is primarily used in the design and manufacturing of color televisions. Its multi-standard support and integrated features make it an ideal choice for TV sets intended for international markets.

Technical Specifications

As a complex piece of technology, the TDA9361/PS/N3/3/1598 offers a range of technical specifications that enable its high performance:

  • Supply Voltage: Typically designed to operate at specific voltages suitable for television sets.
  • Package: Provided in a robust package that ensures durability and longevity.
  • Connectivity: Includes various inputs and outputs to handle video and audio signals as well as data communication with other components within the television.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TDA9361/PS/N3/3/1598 is no exception. It is designed to meet the stringent standards required by the consumer electronics industry, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess