EN
  • EN
  • DE

TDA9588H/N1

Part No TDA9588H/N1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979015-TDA9588H/N1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9588H/N1 CAD Model

Description

The TDA9588H/N1 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronics industry. This IC is specifically designed to cater to the advanced requirements of modern television sets and video processing systems. The TDA9588H/N1 is part of NXP's acclaimed line of TV signal processors, which are known for their reliability, versatility, and state-of-the-art technology.

Key Features

  • Integrated Video Processing: This IC comes with sophisticated video processing capabilities that ensure high-quality image reproduction. It supports various video formats and provides excellent picture enhancement features.
  • Multi-Standard Support: The TDA9588H/N1 is designed to handle multiple video standards, making it a versatile choice for global products. It can easily process signals from different broadcast standards without the need for additional components.
  • On-Chip Audio Processing: In addition to video, this IC also integrates audio processing features, allowing for a synchronized audio-visual experience without the need for separate audio processors.
  • Easy Interface: The TDA9588H/N1 is designed with a user-friendly interface that simplifies the connection with other components in a TV system. This ease of integration makes it a preferred choice for manufacturers.

Applications

The TDA9588H/N1 is primarily used in television sets, but its application can extend to other video processing systems such as:

  • Digital TV receivers
  • Video recorders
  • Set-top boxes
  • Media centers

Why Choose TDA9588H/N1?

Choosing the TDA9588H/N1 from NXP Semiconductors means selecting a product that delivers high performance, reliability, and quality. Its integrated features reduce the overall component count, which can lead to cost savings in manufacturing and increased system reliability. Moreover, its ability to support various video and audio standards makes it an ideal choice for products intended for international markets.

Overall, the TDA9588H/N1 is a testament to NXP's commitment to providing innovative and efficient solutions for the ever-evolving electronics market. With this IC, manufacturers can expect to create products that not only meet but exceed consumer expectations in terms of video and audio performance.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess