The NXP TDA9802T/V3 is a cutting-edge integrated circuit designed for television and VCR applications, offering a versatile solution for AM demodulation and TV/VCR tuning systems. This high-performance product is a testament to NXP's commitment to innovation and quality in the field of semiconductor design.
Key Features
- Multi-Standard Compatibility: The TDA9802T/V3 is compatible with various broadcast standards, making it ideal for global products.
- Versatile Functionality: It includes AM demodulation for sound processing, as well as the capability to handle VHF, UHF, and cable frequencies for TV and VCR tuning.
- Integration: This IC integrates multiple functions such as a mixer, oscillator, and AGC control, which simplifies design and reduces component count.
- Low Power Consumption: Designed with energy efficiency in mind, the TDA9802T/V3 operates with minimal power wastage, making it suitable for portable and low-power applications.
Applications
The TDA9802T/V3 is versatile and can be used in a variety of applications, including:
- Television sets
- Video cassette recorders
- Set-top boxes
- Portable media players
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
8.5 V
Operating Temperature Range
-20°C to +70°C
Package Type
SO16
Quality and Reliability
NXP ensures that the TDA9802T/V3 meets the highest standards of quality and reliability. Each IC undergoes rigorous testing to guarantee performance even under the most demanding conditions. This commitment to excellence ensures that the TDA9802T/V3 is a reliable choice for manufacturers and designers seeking to integrate advanced tuning capabilities into their products.