EN
  • EN
  • DE

TDA9830/V1

Part No TDA9830/V1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TV SOUND AM-DEMOD 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Demodulator
Applications TV
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 053497-TDA9830/V1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9830/V1 CAD Model

Description

Introducing the NXP TDA9830/V1

The NXP TDA9830/V1 is a state-of-the-art integrated sound IF signal processor designed to deliver exceptional audio performance for television and related applications. This innovative IC is engineered to provide superior sound demodulation and processing capabilities, ensuring clear and crisp audio for an enhanced listening experience.

Key Features

  • Advanced Sound Processing: The TDA9830/V1 incorporates sophisticated sound processing technology that supports various audio standards, including NICAM, A2, and FM radio broadcasts. This versatility allows it to cater to a wide range of audio requirements and ensures compatibility with multiple broadcasting formats.
  • High-Quality Demodulation: With its high-quality demodulation capabilities, the TDA9830/V1 ensures that the audio signal is accurately extracted from the carrier wave, resulting in a clear and undistorted sound output.
  • Integrated Volume Control: The device features an integrated volume control function, enabling users to adjust the audio output level directly through the IC, thus simplifying the design of the end product.
  • Minimal External Components: Designed for efficiency, the TDA9830/V1 requires minimal external components, which reduces the overall cost and complexity of the circuitry in which it is used.
  • Flexible Application: This IC is suitable for a variety of applications, including televisions, set-top boxes, and other AV equipment, making it a versatile choice for manufacturers and designers.

Technical Specifications

The TDA9830/V1 operates over a wide voltage range and features a low power consumption design, making it an eco-friendly choice for modern electronic devices. It is available in a compact package, allowing for easy integration into space-constrained designs.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the TDA9830/V1 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

In conclusion, the NXP TDA9830/V1 is an excellent choice for designers looking to incorporate advanced sound processing capabilities into their audio and video products. With its robust feature set, technical excellence, and NXP's renowned reliability, the TDA9830/V1 stands out as a top-tier solution for superior audio processing needs.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
105+ $1.1227 $117.8835
160+ $1.0880 $174.0800
220+ $1.0522 $231.4840
285+ $1.0176 $290.0160
380+ $0.9125 $346.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess