EN
  • EN
  • DE

TDA9859

Part No TDA9859
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description Universal hi-fi audio processor for TV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 216108-TDA9859
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9859 CAD Model

Description

The NXP TDA9859 is an advanced integrated circuit designed for high-quality audio processing in television sets and other multimedia devices. This sophisticated audio processor comes with a host of features that enhance the listening experience for users, making it an ideal choice for manufacturers looking to integrate superior sound capabilities into their products.

Key Features

  • Multi-Standard Sound Processor: The TDA9859 supports various audio standards, ensuring compatibility with different broadcast formats worldwide.
  • Dual FM Carrier Processing: It is capable of processing two FM carriers simultaneously, which is particularly useful for TV sets that need to handle NICAM and A2 or BTSC signals.
  • Automatic Volume Leveling (AVL): With AVL, the TDA9859 can automatically adjust the volume to maintain consistent sound levels, preventing abrupt changes when switching between channels or sources.
  • Flexible Input Selection: The device offers multiple input options, allowing it to easily integrate into various audio signal chains.
  • Bass and Treble Control: Users can fine-tune the bass and treble settings to suit their personal preferences or to compensate for the acoustics of the room.

Applications

The TDA9859 is versatile and can be used in a range of applications including:

  • Television sets
  • Set-top boxes
  • Audio/video receivers
  • Home theater systems

Technical Specifications

Some of the technical highlights of the TDA9859 include:

  • Supply voltage range: Typically 8.5V to 12V
  • Low distortion and noise level for high-fidelity audio
  • I²C-bus control for easy integration and configuration
  • On-chip digital volume control

In conclusion, the NXP TDA9859 stands out as a highly capable audio processor, offering a comprehensive set of features that can significantly improve the audio performance of consumer electronics. Its versatility and ease of use make it a top choice for manufacturers aiming to deliver exceptional sound quality in their products.

You May Also Be Interested in

STMicroelectronics
Lowest to $34.9254
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess