EN
  • EN
  • DE

TDA9859H

Part No TDA9859H
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Universal hi-fi audio processor for TV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266441-TDA9859H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9859H CAD Model

Description

The NXP TDA9859H is a highly integrated audio processor designed for the advanced demands of modern audio/visual (A/V) systems. This sophisticated component is an essential building block in the creation of high-fidelity sound systems, particularly in the realm of television and home theater setups. With its versatile feature set, the TDA9859H offers manufacturers the ability to deliver superb audio quality with a minimal external component count.

Key Features

  • Multi-Standard Support: The TDA9859H is compatible with a wide range of audio standards, including NICAM, A2, and EIA-J, ensuring global applicability and flexibility in system design.
  • Integrated Sound Processing: This chip comes with built-in sound processing features such as volume control, balance, bass, and treble adjustments, providing comprehensive control over the audio output.
  • Dual Audio Input: With dual I²S digital audio inputs, the TDA9859H can handle multiple audio sources, simplifying the design of complex A/V systems.
  • Advanced Noise Reduction: The inclusion of sophisticated noise reduction technology helps in delivering a clear and crisp audio experience, free from unwanted static or hiss.
  • Automatic Gain Control (AGC): AGC ensures consistent audio output levels by automatically adjusting the gain to compensate for varying input signal strengths.

Applications

The TDA9859H is ideally suited for a variety of applications where audio quality is paramount. It is commonly used in:

  • Television sets
  • Home theater systems
  • Set-top boxes
  • Audio receivers

Technical Specifications

The TDA9859H operates over a wide supply voltage range, making it suitable for various power environments. It comes in a compact package, allowing for space-saving designs without compromising on performance. The chip's I²C-bus control interface facilitates easy integration into existing systems and provides a simple means of control and diagnostics.

Conclusion

Overall, the NXP TDA9859H stands out as a versatile and powerful audio processor that can greatly enhance the audio experience in consumer electronics. Its robust feature set and ease of integration make it a popular choice for designers looking to create top-notch audio systems with advanced capabilities.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Altera
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Linear Technology
Lowest to $9.1303
STMicroelectronics
Lowest to $20.1698
Advanced Micro Devices
Need more? Email Us
Panasonic
Lowest to $26.8133
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess