EN
  • EN
  • DE

LPC2364FBD100K

Part No LPC2364FBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLSH 100LQFP / ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2300
Package Tray
Product Status Active
Core Processor ARM7®
Core Size 16/32-Bit
Speed 72MHz
Connectivity CANbus, Ethernet, I²C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 34K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b SAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC2364
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356207-LPC2364FBD100K
Ultra Librarian 3D Model Ultra Librarian LPC2364FBD100K CAD Model

Description

The LPC2364FBD100K is a high-performance microcontroller from NXP Semiconductors, renowned for its robust design and versatile features. This microcontroller is part of the LPC2300 family, which is based on a 16/32-bit ARM7TDMI-S™ CPU with real-time emulation and embedded trace support. The device is ideal for embedded applications requiring a high level of integration and low power consumption.

Key Features

  • Core: ARM7TDMI-S processor, running at up to 72 MHz.
  • Memory: 128 kB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, and 34 kB of RAM.
  • Advanced Peripherals: Includes General Purpose DMA controller, 10-bit ADC with input multiplexing among 6 pins, and a 10-bit DAC.
  • Connectivity: Offers multiple serial interfaces including UARTs, SPI, SSP, I2C, and CAN channels.
  • Timer Functions: Features multiple 32-bit timers, a PWM unit, and a Real-Time Clock with optional battery backup.
  • Power Management: Supports multiple power modes including Idle and Power-down modes for energy efficiency.
  • Package: Housed in a low-profile 100-pin LQFP package that is suitable for space-constrained applications.

Applications

The LPC2364FBD100K is a versatile microcontroller that can be used in a wide range of applications. Its combination of power efficiency and processing capability makes it suitable for industrial control, medical systems, e-vehicle systems, protocol converters, and voice recognition. Its robust serial communication features also make it ideal for embedded applications that require complex connectivity.

Quality and Reliability

NXP's LPC2364FBD100K is designed to meet the rigorous quality and reliability standards of the industry. The device is lead-free and RoHS compliant, ensuring it meets the environmental standards of today's electronic products. With NXP's reputation for quality, you can be confident in the performance and longevity of this microcontroller in your application.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess