EN
  • EN
  • DE

TDA9860/V2

Part No TDA9860/V2
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUD PROCESSOR HIFI 32-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7.2 V to 8.8 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications -63dB
Case / Package 32-SDIP
Win Source Part Number 053500-TDA9860/V2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9860/V2 CAD Model

Description

Introducing the TDA9860/V2 from NXP

The TDA9860/V2 is a cutting-edge integrated circuit designed by NXP Semiconductors, renowned for their innovative approach to creating high-quality electronic components. This particular IC is a versatile and robust solution for various audio and video applications, making it a popular choice among designers and engineers in the consumer electronics industry.

Advanced Features

The TDA9860/V2 stands out with its impressive array of features that cater to a wide range of functionalities. It integrates a sound IF (Intermediate Frequency) signal processing system with QSS (Quasi Split Sound) and mono FM demodulation capabilities. This ensures high-quality audio processing and delivery, which is essential for modern multimedia devices.

Moreover, the IC is equipped with an AM demodulator and an adaptable deemphasis circuit, which allows for optimal sound reproduction across various broadcasting standards. Its flexibility is further highlighted by the inclusion of a programmable alignment-free PLL (Phase-Locked Loop) demodulator, which simplifies the design process and enhances signal stability.

Efficient Design and Compatibility

The TDA9860/V2 is designed with efficiency in mind. It operates on a low-voltage supply, which helps to minimize power consumption and extend the life of the devices it powers. Additionally, its small form factor makes it an ideal choice for compact electronic devices where space is at a premium.

Compatibility is another key aspect of the TDA9860/V2, as it supports various audio modes including BTSC, EIAJ, A2, and NICAM, making it a versatile component for global markets. Its ability to handle different audio standards ensures that devices equipped with this IC can be used in numerous regions without compatibility issues.

Applications and Use Cases

The TDA9860/V2 is typically used in television receivers, set-top boxes, and other AV equipment that require reliable and high-quality sound processing. Its robust design and advanced features make it an excellent choice for manufacturers looking to enhance the audio performance of their products while maintaining cost-effectiveness and design simplicity.

In conclusion, the TDA9860/V2 from NXP is a feature-rich, efficient, and versatile IC that offers superior audio processing capabilities for a wide range of consumer electronics. Its adaptability and performance make it a go-to solution for industry professionals seeking to create products with exceptional audio quality.

You May Also Be Interested in

Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Texas Instruments
Lowest to $9.6370
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 696 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess