EN
  • EN
  • DE

TDA9881TS/V5,118

Part No TDA9881TS/V5,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD 24SSOP / Alignment-free vision and FM sound IF PLL demodulator for negative modulated TV standards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Demodulator
Applications Set-Top Boxes
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 796620-TDA9881TS/V5,118
Popularity Medium
Supply and Demand Status Balance
Family Name TDA9881
Introduction Date November 16, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA9881TS/V5,118 CAD Model

Description

The TDA9881TS/V5,118 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, a renowned leader in the electronics industry. This IC is specifically designed to handle the intermediate-frequency (IF) processing needs for television and VCR applications. It is a versatile component that integrates various functions to provide a complete solution for analog signal processing in these devices.

Key Features

  • Alignment-Free Vision IF Amplifier: The TDA9881TS/V5,118 is designed to eliminate the need for manual alignment, which simplifies the manufacturing process and reduces costs.
  • Integrated Sound Demodulator: It comes with a built-in sound demodulator, which supports various TV standards, providing flexibility and compatibility with different regional broadcasting requirements.
  • AGC (Automatic Gain Control): The AGC circuitry ensures consistent performance by automatically adjusting the gain to maintain a stable output regardless of the strength of the input signal.
  • Positive and Negative Modulation: This IC is capable of handling both positive and negative modulation, making it suitable for a wide range of broadcasting formats.

Applications

The TDA9881TS/V5,118 is primarily used in television sets and video cassette recorders where reliable IF processing is crucial. Its versatility also makes it suitable for other applications that require IF signal processing, such as set-top boxes and similar consumer electronics.

Technical Specifications

  • Package: The IC is available in a SOT-340(1) package, which is designed for surface-mount technology (SMT).
  • Supply Voltage: It operates at a nominal supply voltage, making it compatible with standard power supply levels in consumer electronics.
  • Operating Temperature: The TDA9881TS/V5,118 is built to function within a specified temperature range, ensuring reliability across various operating conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The TDA9881TS/V5,118 is subjected to rigorous testing and quality assurance protocols to ensure that it meets the industry standards and provides consistent performance for the end-users.

Whether you're designing a new television model or upgrading existing video recording equipment, the TDA9881TS/V5,118 from NXP Semiconductors offers a robust and reliable IF processing solution that can enhance the overall performance of your product.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess