EN
  • EN
  • DE

TDA9885TS

Part No TDA9885TS
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1004+
Reference case SOP24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720753-TDA9885TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9885TS CAD Model

Description

The NXP TDA9885TS is a high-performance integrated circuit designed to handle IF-PLL demodulation with a fully integrated VIF-sound demodulator for television systems and VCR applications. This advanced IC is optimized to provide a flexible solution that supports various global broadcast standards, making it an ideal choice for manufacturers looking to create versatile and region-agnostic television and video products.

Key Features

  • Multi-Standard Support: The TDA9885TS is capable of demodulating B/G, I, D/K, M, N television standards, ensuring broad compatibility with a range of international broadcasting formats.
  • Integrated Filters: It includes on-chip bandpass and trap filters which reduce the number of external components required, leading to a more compact and cost-effective design.
  • Automatic Gain Control (AGC): With an integrated AGC circuit, the device ensures consistent performance by automatically adjusting the gain to maintain a stable output level despite varying input signal strengths.
  • Positive and Negative Modulation: The IC supports both positive and negative video modulation, catering to different broadcasting requirements.
  • Sound Carrier Processing: It features an integrated sound carrier processor with a 5.5 MHz, 6.0 MHz, and 6.5 MHz intercarrier sound demodulator, making it suitable for multilingual broadcast scenarios.

Applications

The TDA9885TS is designed for use in a variety of television and video applications, including:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • PC TV cards

Technical Specifications

The TDA9885TS operates over a wide supply voltage range and features a low power consumption design. It is available in an SMD package, which is suitable for automated assembly processes, and its small footprint allows for integration into space-constrained designs.

Conclusion

The NXP TDA9885TS is a versatile, multi-standard IF-PLL demodulator with integrated sound processing capabilities. Its extensive feature set and support for a wide range of television standards make it an excellent choice for manufacturers seeking to develop competitive audiovisual products for the global market.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess