EN
  • EN
  • DE

TDA9898HN/V3,518

Part No TDA9898HN/V3,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 48HVQFN / Video Processor IC I2C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Professional Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA989
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 363400-TDA9898HN/V3,518
Ultra Librarian 3D Model Ultra Librarian TDA9898HN/V3,518 CAD Model

Description

The TDA9898HN/V3,518 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is a high-performance solution tailored for the advanced demands of the television and monitor market, providing superior video processing capabilities.

Key Features

  • Multi-Standard Support: The TDA9898HN/V3,518 is capable of handling various video standards, making it a versatile choice for global applications. It supports PAL, NTSC, and SECAM video formats, ensuring compatibility with a wide range of broadcast standards.
  • High-Quality Video Processing: Equipped with sophisticated video processing technology, this IC delivers enhanced picture quality with improved brightness, contrast, and color rendering.
  • Advanced Noise Reduction: The device includes noise reduction features that help to minimize video artifacts, resulting in a cleaner and more pleasant viewing experience.
  • Integrated Audio Support: Alongside its video capabilities, the TDA9898HN/V3,518 also incorporates audio processing functions, providing a comprehensive AV solution in a single chip.

Applications

The TDA9898HN/V3,518 is ideal for use in a variety of video-related applications, including:

  • High-definition televisions (HDTVs)
  • Standard-definition televisions (SDTVs)
  • Portable media players
  • Video projectors
  • Monitor displays

Technical Specifications

The TDA9898HN/V3,518 comes in a compact HVQFN package that is both space-efficient and conducive to thermal management. Its technical specifications are designed to meet the rigorous demands of modern AV electronics.

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The TDA9898HN/V3,518 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest industry standards.

Environmental Considerations

Consistent with NXP's dedication to environmental responsibility, the TDA9898HN/V3,518 is produced with an eye towards energy efficiency and sustainability. It adheres to international environmental regulations, contributing to the production of greener electronic products.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess