EN
  • EN
  • DE

TDF8534HH/N3Y

Part No TDF8534HH/N3Y
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER CLASS D 100HLQFP / Amplifier IC 5-Channel Class D 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP USA Inc.
Series TDF
Package Tape & Reel
Product Status Active
Type Class D
Output Type 5-Channel
Max Output Power x Channels @ Load 80W x 5 @ 4Ohm
Voltage - Supply 5.5V ~ 25V
Features -
Mounting Type Surface Mount
Supplier Device Package 100-HLQFP (14x14)
Package / Case 100-FQFP Exposed Pad
Base Product Number TDF8534
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353957-TDF8534HH/N3Y
Ultra Librarian 3D Model Ultra Librarian TDF8534HH/N3Y CAD Model

Description

The NXP TDF8534HH/N3Y is a state-of-the-art car radio amplifier that is part of NXP's high-performance car audio solutions. Designed to enhance the in-car audio experience, this powerful quad-channel class-AB amplifier integrates seamlessly into modern automotive entertainment systems, delivering exceptional sound quality and reliability.

Key Features

  • High Output Power: The TDF8534HH/N3Y offers an impressive output power of up to 4 x 50W, driving speakers with clarity and strength for an immersive listening experience.
  • Class-AB Amplifier: As a class-AB amplifier, it combines high power efficiency with low distortion, ensuring your music sounds as the artist intended, even at high volumes.
  • Low Quiescent Current: The device is designed to have a low quiescent current, making it an energy-efficient choice for car audio applications.
  • Flexible I2C-bus Control: The built-in I2C-bus control interface allows for easy integration and control within automotive systems, providing flexibility and programmability for various functions.
  • Diagnostic Features: Equipped with advanced diagnostic features, the TDF8534HH/N3Y can detect and report system errors, ensuring safe and reliable operation.
  • Pop Noise Suppression: The amplifier includes features to minimize pop noise during turn-on and turn-off transitions, ensuring a smooth and uninterrupted audio experience.
  • Thermal Foldback: Thermal foldback protection ensures that the device operates within safe temperature limits, preventing damage due to overheating.

Applications

The TDF8534HH/N3Y is ideal for a wide range of automotive audio applications, including:

  • Standard and high-end car radios
  • Car multimedia systems
  • Telematics and navigation systems

Why Choose the TDF8534HH/N3Y?

With its impressive audio performance, energy efficiency, and robust diagnostic features, the NXP TDF8534HH/N3Y is an excellent choice for automotive manufacturers and audio system designers looking to create a high-quality audio experience for drivers and passengers alike. Its advanced features and reliable performance make it a leading solution in the automotive audio amplifier market.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess