EN
  • EN
  • DE

TDF8546ATH/N1,118

Part No TDF8546ATH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO BTL 36HSOP / High Performance Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD
Manufacturer Package 36-HSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796634-TDF8546ATH/N1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDF8546ATH/N1,118
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDF8546ATH/N1,118 CAD Model

Description

Introducing the TDF8546ATH/N1,118 by NXP Semiconductors

The TDF8546ATH/N1,118 is a cutting-edge audio amplifier designed and manufactured by NXP Semiconductors, a trusted leader in the semiconductor industry. This high-performance product is part of NXP's portfolio of car radio and audio solutions, offering exceptional sound quality and reliability for automotive applications.

Outstanding Audio Performance

With its advanced technology, the TDF8546ATH/N1,118 delivers superior audio performance. It is a quad bridge-tied load (BTL) car radio amplifier capable of driving speakers with excellent efficiency. The device is designed to provide high power output with low distortion, ensuring a clear and powerful audio experience for in-car entertainment systems.

Flexibility and Integration

The amplifier's flexible design allows for multiple configurations, making it suitable for a wide range of automotive audio systems. It can be used to drive two, four, or even six channels, depending on the application requirements. This versatility makes it an ideal choice for car manufacturers and aftermarket audio system designers who require a scalable solution for their audio amplification needs.

Robust and Reliable

Built to withstand the challenging conditions of the automotive environment, the TDF8546ATH/N1,118 is robust and reliable. It features built-in protections against overtemperature, short-circuit, and under-voltage conditions, ensuring long-term stability and safety in operation. The amplifier is designed to meet the stringent quality standards of the automotive industry, providing peace of mind for both manufacturers and end-users.

Energy Efficient

Energy efficiency is a critical aspect of modern automotive design, and the TDF8546ATH/N1,118 addresses this need with its low quiescent current and high-efficiency operation. This helps to reduce the overall power consumption of the vehicle's audio system, contributing to fuel economy and reducing the environmental impact.

Easy to Implement

The TDF8546ATH/N1,118 comes in a compact HSOP24 package, making it easy to integrate into existing designs without requiring significant space or complex circuitry. Its pin compatibility with other NXP audio amplifiers provides additional convenience for designers looking to upgrade their systems.

In summary, the TDF8546ATH/N1,118 from NXP Semiconductors is an exceptional choice for automotive audio applications, offering powerful performance, flexibility, and reliability in a compact and energy-efficient package.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,009 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess