EN
  • EN
  • DE

TEA1094AT/C1

Part No TEA1094AT/C1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999495-TEA1094AT/C1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1094AT/C1 CAD Model

Description

The TEA1094AT/C1 is a cutting-edge echo cancelling IC designed by NXP, a leader in semiconductor solutions. This integrated circuit is specifically engineered to enhance the audio quality of hands-free communication in various applications, such as automotive systems, teleconferencing equipment, and voice-controlled devices.

Key Features

  • Advanced Echo Cancellation: The TEA1094AT/C1 offers superior echo cancellation capabilities, ensuring clear and uninterrupted communication by effectively reducing feedback and echo in real-time audio transmissions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices or applications where power conservation is crucial.
  • High Integration: The IC integrates various features that simplify design complexity and reduce the need for external components, thus saving space and cost on the PCB.
  • Flexible Application: Its versatile nature allows it to be used in a wide range of communication devices, from simple speakerphones to complex infotainment systems in vehicles.
  • Robust Performance: Built to deliver consistent performance in diverse environments, the TEA1094AT/C1 is resilient against temperature variations and electromagnetic interference.

Technical Specifications

Parameter Specification
Supply Voltage Typically 3.3V
Operating Temperature -40°C to +85°C
Package SSOP (Shrink Small Outline Package)
Audio Processing Full-duplex echo cancellation

The TEA1094AT/C1 from NXP represents a blend of innovation and reliability, encapsulating the company's commitment to providing high-quality components that push the boundaries of audio communication technology. Whether for commercial or consumer applications, this echo cancelling IC is an excellent choice for designers looking to improve the user experience in audio communication systems.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess