The NXP TEA1098ATV is a state-of-the-art echo cancelling integrated circuit designed for use in hands-free communication devices. This advanced IC is specifically tailored to enhance the audio quality of speakerphones by reducing the echo that can often be heard during a call. It is an ideal choice for a wide range of applications including automotive infotainment systems, teleconferencing equipment, and voice-controlled smart devices.
Key Features
- High-Performance Echo Cancellation: The TEA1098ATV employs sophisticated algorithms to provide superior echo cancellation, ensuring clear and uninterrupted communication.
- Integrated Noise Reduction: Alongside echo cancellation, this IC also features noise reduction capabilities, which help to minimize background noise and improve the overall audio experience.
- Flexible Application Use: Designed for versatility, the TEA1098ATV can be easily integrated into various communication devices, offering manufacturers a high degree of design flexibility.
- Low Power Consumption: Energy efficiency is a key consideration, and the TEA1098ATV has been optimized to consume minimal power, making it suitable for battery-powered devices.
Technical Specifications
- Supply voltage range: 2.4V to 5.5V
- Operating temperature range: -40°C to +85°C
- Packaging: Available in a small SOT457 (SC-74) package
The TEA1098ATV is not only robust in terms of performance but also in its physical design. The compact packaging allows it to be used in space-constrained environments without compromising on functionality.
Applications
The versatility of the NXP TEA1098ATV makes it suitable for a broad spectrum of applications. It is particularly well-suited for:
- Automotive hands-free systems
- Home automation and smart speakers
- Office teleconferencing systems
- Personal computing devices with voice input
In summary, the NXP TEA1098ATV is a powerful echo cancelling IC that offers excellent performance, low power consumption, and a compact form factor, making it an ideal choice for enhancing audio quality in a variety of hands-free communication devices.