EN
  • EN
  • DE

TEA1520T/N2,518

Part No TEA1520T/N2,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OVP OTP HV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage - Operating 7.5 V to 40 V
Duty Cycle 75%
Frequency - Switching 10kHz to 200kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C to 145°C (TJ)
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 115304-TEA1520T/N2,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1520T/N2,518 CAD Model

Description

Product Overview: TEA1520T/N2,518 by NXP Semiconductors

The TEA1520T/N2,518 is a versatile and efficient pulse width modulation (PWM) controller IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This compact, high-performance chip is specifically engineered to facilitate the development of cost-effective and energy-efficient power supply solutions. It is a crucial component for a wide range of applications, including switch-mode power supplies (SMPS), adapters, and various power conversion systems.

Key Features

  • High Integration: The TEA1520T/N2,518 integrates several functions that minimize the need for external components, thereby simplifying the design and reducing the overall bill of materials.
  • GreenChip Technology: NXP's GreenChip technology ensures that the TEA1520T/N2,518 meets the highest standards for energy efficiency, making it suitable for energy-sensitive applications and contributing to a greener environment.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, allowing for flexible use in various circuit configurations and geographical regions with different mains voltages.
  • Frequency Modulation: The IC incorporates frequency modulation to reduce Electromagnetic Interference (EMI), thus simplifying compliance with EMI regulations.
  • Under Voltage Lockout (UVLO): With built-in UVLO, the chip ensures reliable operation by preventing it from working under insufficient supply conditions.
  • Over Temperature Protection: The device includes over temperature protection, safeguarding it and the system from damage due to excessive heat.

Applications

The TEA1520T/N2,518 is ideal for a variety of applications that require efficient power management. Its use extends to:

  • Desktop and laptop power adapters
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TEA1520T/N2,518 is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term reliability and performance in your power supply designs. This product is available in an SOT96-1 package, which is designed for optimal thermal and electrical performance.

Whether you are an engineer seeking to design an efficient power supply or a manufacturer looking to incorporate reliable PWM controllers into your products, the TEA1520T/N2,518 from NXP offers the performance and features necessary to meet your needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess