EN
  • EN
  • DE

TEA1523T/N1

Part No TEA1523T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer NXP
Win Source Part Number 216256-TEA1523T/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1523T/N1 CAD Model

Description

TEA1523T/N1 - NXP GreenChip™ SMPS Control IC

The TEA1523T/N1 by NXP Semiconductors is a sophisticated integrated circuit (IC) designed for Switched Mode Power Supplies (SMPS) applications. This GreenChip™ III product is part of a series of highly efficient, low-power controller ICs suitable for a wide range of power conversion applications. The TEA1523T/N1 is specifically designed to deliver a high level of performance in power supply units while maintaining minimal power consumption in standby mode, making it an excellent choice for energy-conscious designs.

The device boasts a range of features that are engineered to enhance the efficiency and reliability of power supplies. It includes a high-voltage startup source, which ensures a quick and efficient start-up process. The IC also incorporates OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), safeguarding the power supply and the end equipment against a variety of electrical faults and thermal conditions.

The TEA1523T/N1 supports both flyback and forward converter topologies, providing designers with flexibility in their power supply designs. The built-in frequency jittering reduces Electromagnetic Interference (EMI), enabling the power supply to meet stringent EMI regulations. Additionally, the device's green features include a low standby power design, which is essential for meeting energy efficiency standards such as Energy Star and the European Code of Conduct.

The IC is available in a compact SO8 package, making it suitable for space-constrained applications. Its universal mains supply operation (70 to 276 VAC) makes it adaptable to global power supply requirements, a critical factor for consumer electronics and appliances that are marketed worldwide.

Overall, the TEA1523T/N1 is a robust and versatile controller IC that offers designers a balance between performance, efficiency, and reliability. It is an ideal choice for anyone looking to develop cost-effective, energy-efficient power supplies without compromising on quality or safety.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess