EN
  • EN
  • DE

TEA1530AT/N2/DG

Part No TEA1530AT/N2/DG
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter Flyback 50kHz to 75kHz 8-Pin SO / IC CTRLR SMPS GREEN OVP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Duty Cycle 70%
Frequency - Switching 63kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 212782-TEA1530AT/N2/DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TEA1530AT
Introduction Date June 30, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1530AT/N2/DG CAD Model

Description

TEA1530AT/N2/DG - NXP GreenChip SMPS Control IC

The TEA1530AT/N2/DG is a versatile switching mode power supply (SMPS) control IC from NXP Semiconductors, belonging to their acclaimed GreenChip family of products. This energy-efficient IC is designed to enable compact and reliable power supplies for a variety of applications, including adapters, chargers, and standby and auxiliary power supplies.

With its integrated Power Factor Correction (PFC) and quasi-resonant operation, the TEA1530AT/N2/DG ensures reduced electromagnetic interference (EMI) and higher efficiency. The quasi-resonant topology minimizes switching losses by allowing the switch to operate in the lowest possible dissipation conditions, which is particularly beneficial in reducing power consumption during standby mode.

The IC features several protection mechanisms that enhance the safety and longevity of the end application. These include OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP). Additionally, the TEA1530AT/N2/DG offers an under-voltage lockout function that ensures the controller only operates when the supply voltage is within an acceptable range.

One of the key advantages of the TEA1530AT/N2/DG is its ability to provide high-level integration. This integration simplifies the design process and allows for a reduction in external component count, which can lead to cost savings and a more compact power supply design. The IC supports both flyback and buck converter topologies, adding to its versatility in various applications.

The GreenChip technology also emphasizes environmental considerations. The TEA1530AT/N2/DG is designed to meet various green standards, reducing the carbon footprint of the devices it powers. This commitment to sustainability makes it an ideal choice for manufacturers looking to create eco-friendly products.

In summary, the TEA1530AT/N2/DG from NXP is a highly efficient, versatile, and environmentally friendly SMPS control IC that offers designers a robust solution for developing compact and reliable power supplies. Its advanced features and protections ensure optimal performance and safety for a wide array of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5581 $62.3240
95+ $1.2786 $121.4670
140+ $1.2393 $173.5020
195+ $1.1989 $233.7855
250+ $1.1585 $289.6250
335+ $1.0395 $348.2325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess