EN
  • EN
  • DE

TEA1532BTN1118

Part No TEA1532BTN1118
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Maximum Operating Temperature 145 °C
Min Operating Temperature -20 °C
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1099043-TEA1532BTN1118
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1532BTN1118 CAD Model

Description

The TEA1532BTN1118 from NXP Semiconductors is a cutting-edge component in the GreenChip family, designed specifically for Switched Mode Power Supply (SMPS) applications. This highly efficient controller IC is tailored to meet the stringent demands of today's compact and energy-conscious power supply designs.

Key Features

  • High Efficiency: The TEA1532BTN1118 integrates features that enable power supplies to achieve excellent efficiency levels, making it an ideal choice for energy-saving applications.
  • Low Standby Power: It is designed to ensure extremely low power consumption in standby mode, contributing to the overall energy efficiency of the system.
  • GreenChip Technology: As part of the GreenChip portfolio, this IC incorporates advanced technologies aimed at reducing environmental impact through improved energy efficiency and reduced power consumption.
  • Versatility: It is suitable for a wide range of applications, including adapters, chargers, and open-frame SMPS units, providing design flexibility to engineers.
  • Protection Features: The IC includes a comprehensive set of protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under various conditions.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1532BTN1118 employs frequency modulation, facilitating easier compliance with EMI regulations.

Applications

The TEA1532BTN1118 is versatile enough to be used in a variety of power supply applications, including but not limited to:

  • Notebook adapters
  • Desktop PC standby power supplies
  • Consumer electronics
  • Auxiliary power supplies for industrial systems

Technical Specifications

With a wide supply voltage range, the TEA1532BTN1118 operates efficiently across different power levels. It is available in a compact SOT-223 package, which is conducive to space-constrained applications while still offering excellent thermal performance.

Overall, the TEA1532BTN1118 from NXP is a robust and reliable choice for designers looking to create high-efficiency power supplies with the added benefits of GreenChip technology. Its combination of performance, protection, and energy-saving features make it a smart and sustainable choice for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess