EN
  • EN
  • DE

TEA1720BT/1J

Part No TEA1720BT/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 23kHz ~ 52kHz 8-SO
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Part Status Obsolete
Supply Voltage 8.5V ~ 40V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TEA172
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEA1720BT 1J, 935302195118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899468-TEA1720BT/1J
Ultra Librarian 3D Model Ultra Librarian TEA1720BT/1J CAD Model

Description

Product Overview: TEA1720BT/1J

The TEA1720BT/1J is a high-performance switch mode power supply (SMPS) controller chip designed by NXP Semiconductors, renowned for their innovative solutions in the electronics industry. This compact, energy-efficient component is an ideal choice for low-power applications, particularly in the consumer electronics sector where space is at a premium and power efficiency is crucial.

Key Features

  • GreenChip Technology: The TEA1720BT/1J incorporates NXP's GreenChip technology, which ensures high energy efficiency, enabling the design of power supplies that meet stringent energy-saving standards such as Energy Star.
  • Integrated Protection Features: It includes several built-in protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), safeguarding the power supply and the end equipment against various fault conditions.
  • Low Standby Power: The device is optimized for low standby power consumption, making it an excellent choice for applications that require minimal power usage in standby mode.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various input voltages and making it versatile for global applications.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1720BT/1J features frequency modulation, which helps to meet EMC regulations.

Applications

The TEA1720BT/1J is suitable for a wide array of applications, including:

  • Adapters for mobile devices
  • Standby and auxiliary power supplies
  • Set-top boxes
  • Audio and video equipment
  • Small home appliances

Technical Specifications

The device is offered in a compact SOT23-6 package, which is conducive to space-constrained applications. It supports a flyback topology and is capable of driving a MOSFET, which when combined with its high level of integration, helps reduce external component count and overall design complexity.

With its balance of efficiency, protection, and design flexibility, the TEA1720BT/1J from NXP Semiconductors stands out as a robust solution for designers looking to create cost-effective, energy-saving power supplies without compromising on performance.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess