EN
  • EN
  • DE

TEA1732TS/1H

Part No TEA1732TS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS DCM/QR SC-74 / AC/DC Switching Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21.5V
Supply Voltage 12 V ~ 30 V
Duty Cycle 80%
Frequency - Switching 65kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package SC-74, SOT-457
Manufacturer Package 6-TSOP
Mounting SMD
Win Source Part Number 796658-TEA1732TS/1H
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1732TS
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1732TS/1H CAD Model

Description

The TEA1732TS/1H is a highly integrated Switched Mode Power Supply (SMPS) control IC from NXP Semiconductors, designed to drive energy-efficient power supply solutions. This product is a part of NXP's GreenChip series, which is renowned for its low power consumption and high efficiency, making it an ideal choice for a wide range of applications including adapters, chargers, and standby power supplies.

Key Features

  • Energy Efficiency: The TEA1732TS/1H incorporates a range of features to minimize power consumption, including a very low supply current during no-load conditions, leading to high efficiency across all load conditions.
  • Integrated Protection: To ensure the safety and reliability of the end application, the IC includes various protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP).
  • Frequency Modulation: It supports frequency modulation for reduced Electromagnetic Interference (EMI), making it suitable for applications sensitive to noise.
  • Valley Switching: The device employs valley switching for optimal efficiency, which allows for reduced switching losses in the power stage.
  • Flexible Power Supply Design: The TEA1732TS/1H enables design of power supplies with a very low standby power, and is suitable for power supplies up to 75W.

Applications

The versatility of the TEA1732TS/1H makes it suitable for a variety of applications, particularly where energy efficiency and compact design are crucial. Typical applications include:

  • Notebook adapters
  • Consumer electronics power supplies
  • Standby and auxiliary power supplies
  • LED lighting systems

Technical Specifications

The TEA1732TS/1H operates in a wide input voltage range and is available in a small SOT23-6 package. The control IC is designed to work with a wide range of external components, offering flexibility in the design of the power supply circuit.

Ordering Information

The product is available under the orderable part number TEA1732TS/1H. For detailed information on purchasing and pricing, as well as application notes and datasheets, customers should visit the NXP Semiconductors official website or contact their local NXP sales office.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess