EN
  • EN
  • DE

TEA1751AT/N1,518

Part No TEA1751AT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRL SMPS SO16 / High Performance Power Factor Correction IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip III
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15V
Supply Voltage 8 V ~ 38 V
Frequency - Switching 100kHz ~ 150kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Mounting SMD
Win Source Part Number 796661-TEA1751AT/N1,518
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian TEA1751AT/N1,518 CAD Model

Description

The TEA1751AT/N1,518 is a versatile and high-performance GreenChip synchronous rectifier controller IC from NXP Semiconductors. It is designed to enhance the efficiency and reliability of Switched Mode Power Supplies (SMPS) used in a wide range of applications, such as LCD monitors, TVs, adapters, and power supplies for computers and servers.

Key Features

  • Highly Integrated SMPS controller with a built-in high-voltage startup source, reducing the number of external components required.
  • GreenChip technology ensures energy efficiency, enabling power supplies to meet international power-saving standards like Energy Star and the European Code of Conduct.
  • Advanced PFC (Power Factor Correction) and LLC (Inductor-Inductor-Capacitor) resonant converter topologies for improved power conversion efficiency.
  • Frequency modulation for reduced Electromagnetic Interference (EMI), facilitating easier compliance with EMI regulations.
  • Integrated protection features, including OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the safety and durability of the end application.
  • Support for burst mode operation at low power output, ensuring high efficiency across a wide load range and reducing power consumption in standby mode.
  • SOP-16 package for compact design footprint.

Applications

The TEA1751AT/N1,518 is ideal for use in a variety of high-efficiency power supply designs, including but not limited to:

  • Flat-panel television sets
  • Desktop monitors
  • Adapters for notebooks and other portable devices
  • Power supplies for desktop computers, servers, and networking devices

Environmental and Quality Certifications

This product is compliant with multiple environmental standards, ensuring a reduced ecological footprint:

  • RoHS Compliant
  • Pb-Free (Lead-Free)

With the TEA1751AT/N1,518, NXP Semiconductors continues to demonstrate its commitment to innovation in power management technology, providing energy-efficient solutions that contribute to a greener environment.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess