EN
  • EN
  • DE

TEA1752T/N1

Part No TEA1752T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS SW MODE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22V
Supply Voltage - Operating 15 V to 38 V
Frequency - Switching 250kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 090262-TEA1752T/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1752T/N1 CAD Model

Description

The TEA1752T/N1 is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide an efficient and compact solution for switch mode power supplies (SMPS). This GreenChip III technology-based controller IC is specifically engineered to meet the demands of modern power supply units, delivering high performance with a focus on energy efficiency and miniaturization.

Key Features

  • High Efficiency: The TEA1752T/N1 incorporates advanced features such as quasi-resonant control at high power levels and green-mode operation at lower power levels, ensuring optimal efficiency across a wide range of loads.
  • Integrated Protection: This control IC includes various protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the reliability and safety of the power supply.
  • Low Standby Power: It is designed to achieve very low standby power consumption, making it suitable for applications that require compliance with energy-saving regulations.
  • Flexible Power Supply Design: The TEA1752T/N1 supports a broad range of input voltages and can be used in a variety of power supply topologies, offering designers flexibility in their SMPS designs.

Applications

The TEA1752T/N1 is ideal for a diverse array of applications where efficient power conversion is crucial. These include:

  • Notebook adapters
  • Desktop computer power supplies
  • Consumer electronics
  • Industrial and medical power systems

Technical Specifications

With a wide operating frequency and the ability to drive a large power range, the TEA1752T/N1 is a versatile choice for designers. It operates in a high-frequency range up to 300 kHz, which allows for smaller-sized magnetic components, resulting in a more compact overall power supply design.

Environmental Considerations

NXP's commitment to environmental sustainability is evident in the TEA1752T/N1, which is designed to meet various international energy efficiency standards. By reducing power consumption and enabling the design of smaller power supplies, this IC contributes to the reduction of electronic waste and overall environmental impact.

Summary

The TEA1752T/N1 from NXP Semiconductors represents a leap forward in SMPS control technology. Its blend of efficiency, protection features, and design flexibility makes it a top choice for power supply designers looking to create robust, energy-conscious products for today's market.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5563 $54.4705
70+ $1.4578 $102.0460
110+ $1.4085 $154.9350
155+ $1.3100 $203.0500
200+ $1.2608 $252.1600
250+ $1.2116 $302.9000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess