EN
  • EN
  • DE

TEA1791T/N,118

Part No TEA1791T/N,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package SO-8
Win Source Part Number 092524-TEA1791T/N,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1791T/N,118 CAD Model

Description

The TEA1791T/N1,118 is a state-of-the-art synchronous rectifier controller designed by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This component is part of the GreenChip series, which is renowned for its energy efficiency and is specifically tailored for switch mode power supplies (SMPS). The TEA1791T/N1,118 enhances the efficiency of SMPS by replacing the diode rectifier with a controlled MOSFET, which significantly reduces the power dissipation during the rectification process.

Key Features

  • High Efficiency: The TEA1791T/N1,118 is designed to provide high-efficiency synchronous rectification in flyback and forward converters, which is critical for reducing energy consumption in applications such as PC power supplies, adapters, and LED lighting.
  • Wide Vcc Range: It operates over a wide supply voltage range, accommodating various applications and ensuring flexibility in design.
  • Adaptive Gate Drive: The device features an adaptive gate drive for optimal drive of the MOSFET, ensuring that it operates efficiently under varying load conditions.
  • Integrated Protections: It includes built-in protections such as under-voltage lockout (UVLO) and over-voltage protection (OVP), enhancing the reliability and longevity of the end product.

Applications

The TEA1791T/N1,118 is ideal for a range of applications where power efficiency is of paramount importance. It is commonly used in:

  • Power supplies for desktops and laptops
  • AC/DC adapters for mobile devices
  • LED lighting systems
  • Telecom and networking power systems

Environmental and Quality Certifications

NXP's commitment to environmental sustainability is reflected in the TEA1791T/N1,118, which is designed to meet various environmental standards. It is available in a lead-free package and is RoHS compliant, minimizing the environmental impact. Additionally, the component adheres to industry quality standards, ensuring reliable performance in diverse operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,420 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess