EN
  • EN
  • DE

TEA1792ATS/1,115

Part No TEA1792ATS/1,115
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC SYNC RECT CONTROLLER 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mode Discontinuous Conduction (DCM)
Supply Voltage - Operating 8.5 V to 38 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 144076-TEA1792ATS/1,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1792ATS/1,115 CAD Model

Description

Product Overview: TEA1792ATS/1,115

The TEA1792ATS/1,115 is a state-of-the-art synchronous rectification controller developed by NXP Semiconductors, designed to enhance the efficiency of power conversion in modern electronic systems. This advanced controller is a crucial component in the realm of power management, particularly for switched mode power supplies (SMPS) where energy efficiency is of paramount importance.

Key Features

  • High Efficiency: The TEA1792ATS/1,115 is engineered to provide synchronous rectification in flyback converters, resulting in higher efficiency compared to traditional diode rectification, especially in low output voltage and high current operations.
  • Advanced Control: It comes equipped with an adaptive gate drive method for optimal control of the external MOSFET, ensuring minimal power loss during operation.
  • Integrated Protections: The device includes various protection features such as overvoltage protection (OVP), which safeguards the system against voltage spikes, and undervoltage lockout (UVLO) to ensure stable operation under low voltage conditions.

Applications

The TEA1792ATS/1,115 is versatile and can be utilized in a wide array of applications. Its primary use is found in power supply units for:

  • Consumer electronics such as TVs and gaming consoles
  • Office equipment including printers and computers
  • Industrial systems where efficient power conversion is critical

Product Specifications

Attribute Details Package 6-pin, TSOP6 Mounting Type Surface Mount Operating Temperature -40°C to +125°C Supply Voltage 4.5 V to 35 V

Ordering Information

The product is available with the orderable part number TEA1792ATS/1,115, and it is supplied in tape and reel packaging for efficient assembly during the manufacturing process. For detailed ordering and product information, customers are advised to consult the NXP Semiconductors official website or contact authorized distributors.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
Need more? Email Us
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4814 $58.2582
32+ $3.6764 $117.6448
49+ $3.5620 $174.5380
68+ $3.4465 $234.3620
87+ $3.3322 $289.9014
116+ $2.9880 $346.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess