EN
  • EN
  • DE

TEA1792TS/1Z

Part No TEA1792TS/1Z
Manufacturer NXP / Nexperia
Description Synchronous rectification controller suitable for both high-side and low-side control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140788-TEA1792TS/1Z
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1792TS/1Z CAD Model

Description

The TEA1792TS/1Z from NXP Semiconductors is a cutting-edge synchronous rectifier (SR) controller designed for use in switch-mode power supplies (SMPS). As part of the highly acclaimed GreenChip series, this component is engineered to significantly enhance the efficiency of power conversion in a wide range of applications, including adapters, chargers, and televisions, as well as in computing and gaming applications.

This innovative SR controller is specifically tailored for operation in flyback and resonant topologies. The TEA1792TS/1Z is capable of driving SR MOSFETs, ensuring that power loss during the rectification process is minimized. The device's high level of integration leads to a reduction in external component count, thereby simplifying design and reducing overall system cost.

One of the standout features of the TEA1792TS/1Z is its ability to provide high efficiency across a wide range of load conditions. This is largely due to its adaptive gate drive method, which optimizes the MOSFET switching time to match the load requirements. Additionally, the controller offers a no-load power consumption of less than 10 mW, making it an excellent choice for applications where energy conservation is paramount.

The TEA1792TS/1Z boasts a robust set of protection features to ensure reliable operation under adverse conditions. These include under-voltage lockout (UVLO), over-voltage protection (OVP), and over-current protection (OCP). Furthermore, the device is designed to prevent self-oscillation, adding an extra layer of safety for the end application.

Available in a small SOT23-6 package, the TEA1792TS/1Z offers a compact solution for space-constrained applications. Its pinout is optimized for easy PCB layout, facilitating a more streamlined design process. The device also supports high-frequency operation, which allows for the use of smaller passive components, further reducing the size and cost of the power supply design.

In summary, the TEA1792TS/1Z from NXP is an exceptional choice for designers looking to enhance the efficiency, reliability, and cost-effectiveness of their power supply solutions. With its GreenChip pedigree, this synchronous rectifier controller is set to become a staple in the design of energy-efficient power electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess