EN
  • EN
  • DE

TEA1853T1S500Y

Part No TEA1853T1S500Y
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Reel 13"" Q1/T1 *standard Mark SMD Dp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961466-TEA1853T1S500Y
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1853T1S500Y CAD Model

Description

The TEA1853T1S500Y is a state-of-the-art green chip solution from NXP Semiconductors, designed for power supply systems. This innovative chip is part of NXP's TEA1853 series and is tailored to enhance the efficiency and reliability of switch mode power supplies (SMPS). The TEA1853T1S500Y integrates multiple features that make it an ideal choice for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • High Efficiency: The TEA1853T1S500Y is designed to maximize power efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Green Mode Operation: It includes a green mode function that ensures low-power standby operation, making devices more energy-efficient and eco-friendly.
  • Integrated Protections: The chip comes with various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and longevity of the power supply and the device it powers.
  • Flexible Power Management: With its adjustable brown-in and brown-out detection levels, the TEA1853T1S500Y allows for flexible power management tailored to specific application needs.

Applications

The TEA1853T1S500Y is versatile and can be used in multiple applications, including:

  • Adapters for laptops, smartphones, and tablets
  • Power supplies for LCD TVs and monitors
  • LED lighting systems
  • Industrial power systems

Technical Specifications

The chip operates over a wide supply voltage range and is available in a compact package, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, thereby simplifying the design and reducing overall system cost.

Conclusion

The TEA1853T1S500Y by NXP is a powerful and efficient solution for modern power supply designs. Its combination of high efficiency, green mode operation, and robust protection features make it an excellent choice for designers looking to create reliable and energy-conscious electronic products.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess