The TEA5757H/V1 is a cutting-edge integrated circuit designed by NXP Semiconductors, specifically tailored for the reception of AM/FM radio signals. This high-performance radio receiver IC is an ideal solution for a wide range of applications, including portable radios, clock radios, and hi-fi systems, offering excellent sensitivity and sound quality.
Key Features:
- High Integration: The TEA5757H/V1 integrates a multitude of functions that reduce external component count, simplifying circuit design and reducing overall system cost.
- Automatic Tuning System (ATS): Features an onboard automatic tuning system that simplifies the tuning process, enhancing user experience with quick and accurate station search.
- Low Power Consumption: Designed for efficiency, the IC operates with minimal power consumption, making it suitable for battery-operated devices.
- Multiple Band Support: Supports both AM and FM bands, providing versatility for use in global markets with varying radio band requirements.
- High Sensitivity and Selectivity: Ensures clear reception of radio signals even in areas with weak signal strength or in the presence of interfering signals.
Technical Specifications:
Parameter
Specification
Supply Voltage
2.7V to 5.5V
Operating Temperature
-20°C to +70°C
Frequency Range (FM)
87.5MHz to 108MHz
Frequency Range (AM)
520kHz to 1710kHz
Package
32-lead QFP
With its robust design and advanced features, the TEA5757H/V1 from NXP Semiconductors represents a premier choice for manufacturers seeking to incorporate reliable and high-quality radio functionality into their products. The TEA5757H/V1 is not only a testament to NXP's commitment to innovation but also to its dedication to providing solutions that enhance the end-user's audio experience.