EN
  • EN
  • DE

TEA5761UK3S16TS

Part No TEA5761UK3S16TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757365-TEA5761UK3S16TS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA5761UK3S16TS CAD Model

Description

The TEA5761UK3S16TS is a cutting-edge FM stereo radio tuner IC developed by NXP Semiconductors, designed to provide a high-quality audio experience for a wide range of applications. This integrated circuit is a perfect solution for portable devices, such as MP3 players, mobile phones, and portable media players, as well as for automotive and home audio systems.

Key Features

  • High Sensitivity: The TEA5761UK3S16TS boasts excellent sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Low Noise: With its low-noise design, this tuner IC minimizes interference, providing a crisp and clean audio output.
  • Automatic Frequency Control (AFC): This feature helps the tuner to lock onto the strongest signal, enhancing the listening experience by reducing the need for manual tuning.
  • Stereo Noise Canceller: The built-in stereo noise canceller reduces the noise typically found in weak FM signals, ensuring high-fidelity stereo sound.
  • Integrated Oscillator: The inclusion of an on-chip oscillator simplifies the design by reducing the number of external components required.
  • Programmable De-emphasis: The TEA5761UK3S16TS supports programmable de-emphasis to comply with both European and American standards (50 µs/75 µs).

Advanced Functionality

The TEA5761UK3S16TS is equipped with advanced search tuning and Signal Level Indicator (SLI), which aids in station identification and provides a better user interface for scanning and selecting stations. Additionally, the integrated Phase Locked Loop (PLL) synthesizer ensures accurate frequency selection and stability over time and temperature variations.

Easy Integration

Designed with ease of integration in mind, the TEA5761UK3S16TS comes in a small-footprint package, making it ideal for space-constrained applications. Its I²C-bus interface facilitates communication with microcontrollers, allowing for straightforward integration into existing designs.

Applications

With its robust feature set and versatile application range, the TEA5761UK3S16TS is an excellent choice for any project requiring FM radio functionality. Whether it's for personal entertainment or as part of a more extensive audio system, this NXP tuner IC delivers performance and reliability.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess