EN
  • EN
  • DE

TEA5767HN

Part No TEA5767HN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-power FM stereo radio for handheld applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266676-TEA5767HN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5767HN CAD Model

Description

TEA5767HN Integrated FM Radio Tuner

The TEA5767HN is a sophisticated integrated FM radio tuner chip from NXP Semiconductors, designed to offer high performance and ease of use for applications requiring FM radio functionality. This single-chip tuner is a highly integrated circuit, which incorporates advanced features enabling it to perform exceptionally in various electronic devices, such as portable media players, hi-fi systems, clock radios, and mobile phones.

Key Features

  • High Sensitivity: The TEA5767HN is capable of receiving FM signals with a low noise figure and high sensitivity, ensuring clear audio quality even in areas with weak signal reception.
  • Automatic Frequency Control (AFC): This feature helps in locking onto the center frequency of the station, improving the tuning process and ensuring stable reception.
  • Programmable De-emphasis: It supports both 50 µs and 75 µs de-emphasis to comply with different regional FM broadcast standards.
  • Integrated Low-Noise RF Input Amplifier: The built-in amplifier improves the signal-to-noise ratio, which is essential for high-quality audio reproduction.
  • I²C Bus Controlled Tuning: The tuner can be controlled via an I²C bus, allowing for easy integration with most microcontrollers and enabling the development of sophisticated radio systems with minimal external components.
  • Search Tuning: The TEA5767HN can automatically search for available stations, providing a user-friendly experience for automatic station scanning and selection.

Applications

The TEA5767HN's versatile nature makes it suitable for a wide range of applications. It can be integrated into:

  • Portable and stationary FM radio equipment
  • Miniature FM receivers, such as those in mobile phones
  • MP3 players with FM radio capability
  • Alarm clocks and clock radios
  • Hi-Fi audio systems with FM functionality

Conclusion

The NXP TEA5767HN FM radio tuner chip is a high-performance, cost-effective solution that offers manufacturers the ability to incorporate FM radio functionality into their products with minimal design effort. Its integrated features and simple control interface make it an ideal choice for a broad spectrum of FM radio applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Lowest to $10.3384
Intersil Corporation
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess