EN
  • EN
  • DE

TEA6101T/N2,118

Part No TEA6101T/N2,118
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC ANTENNA DIVERSITY CIRC 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Antenna Diversity
RF Type Broadcast Radio
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number TEA610
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 364087-TEA6101T/N2,118
Ultra Librarian 3D Model Ultra Librarian TEA6101T/N2,118 CAD Model

Description

The TEA6101T/N2,118 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to a variety of applications requiring efficient FM/IF system solutions. This IC is a testament to NXP's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • FM/IF System Integration: The TEA6101T/N2,118 is designed to function as an FM intermediate frequency (IF) system, incorporating multiple features that streamline the design process for FM radio systems.
  • High Sensitivity: With its advanced design, this IC offers exceptional sensitivity, ensuring clear signal reception and processing, which is crucial for high-quality audio output in FM radio applications.
  • Low Noise Figure: The low noise figure of the TEA6101T/N2,118 minimizes the amount of background noise, resulting in a cleaner and more enjoyable listening experience.
  • Compact SOT Package: Enclosed in a small-outline transistor (SOT) package, the TEA6101T/N2,118 is optimized for space-constrained applications, allowing for more compact and efficient designs.

Applications

The versatility of the TEA6101T/N2,118 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and stationary FM radio receivers
  • High-fidelity audio systems with FM capabilities
  • Automotive entertainment systems
  • Communication devices requiring FM radio functionality

Quality and Reliability

NXP Semiconductors is known for its dedication to quality and reliability, and the TEA6101T/N2,118 is no exception. Manufactured to meet high standards, it ensures consistent performance and longevity, making it a reliable choice for manufacturers and designers alike.

Ordering Information

The TEA6101T/N2,118 is available for order under the specified part number, which includes the packaging variant (N2) and the quantity (118). For bulk orders or specific packaging requirements, please consult NXP's ordering resources or contact their customer service for assistance.

With its advanced features, compact design, and NXP's reputation for quality, the TEA6101T/N2,118 is an excellent choice for anyone looking to integrate FM/IF system capabilities into their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3343 $58.6744
20+ $6.0187 $120.3740
30+ $5.8304 $174.9120
41+ $5.6422 $231.3302
53+ $5.4539 $289.0567
71+ $4.8903 $347.2113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess