EN
  • EN
  • DE

74LVC109PW,118

Part No 74LVC109PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG DUAL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 330MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 127506-74LVC109PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC109PW,118 CAD Model

Description

Product Overview: 74LVC109PW,118

The 74LVC109PW,118 is a high-performance, dual JK positive-edge triggered flip-flop integrated circuit (IC), manufactured by NXP Semiconductors. This IC is part of the 74LVC family, which is well-known for its low-voltage operation and high-speed performance. The 74LVC109PW,118 is designed for use in a wide range of digital applications where efficient edge-triggered memory storage is required.

Key Features

  • Logic Type: Dual JK Flip-Flop with set and reset
  • Operating Voltage: 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Speed: Propagation delay (tpd) is typically only 5.5ns at VCC = 5V, CL = 15pF, and Tamb = 25°C, facilitating rapid state changes for high-speed applications.
  • Low Power Consumption: With a low power dissipation capacitance per flip-flop (Cpd), it is an energy-efficient choice for battery-operated devices.
  • Output Capability: Capable of driving up to 50mA at the output, allowing direct drive of LEDs or other high-current loads.
  • Multiple Package Options: Available in TSSOP16 package, which is suitable for surface-mount technology (SMT).

Applications

The 74LVC109PW,118 is versatile and can be used in a variety of digital systems, including:

  • Counters and dividers
  • Shift registers
  • Control registers
  • Memory storage elements
  • Pattern generators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVC109PW,118 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance. The device is also compliant with JEDEC standard no. 7A requirements, and it is available in lead-free packages, making it an environmentally friendly option.

Conclusion

The 74LVC109PW,118 from NXP is an excellent choice for designers who require a reliable and high-speed dual JK flip-flop. With its wide operating voltage range, low power consumption, and high output drive capability, this IC can be used in a broad array of applications, delivering both performance and efficiency.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess