EN
  • EN
  • DE

TEF6862HL/V1

Part No TEF6862HL/V1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0844+
Reference case LQFP64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757376-TEF6862HL/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6862HL/V1 CAD Model

Description

Introducing the TEF6862HL/V1 Car Radio Signal Processor

The TEF6862HL/V1, crafted by the renowned semiconductor manufacturer NXP, is a state-of-the-art car radio signal processor that stands at the forefront of automotive infotainment technology. This advanced integrated circuit is specifically designed to meet the rigorous demands of modern car radio systems, providing an exceptional audio experience for drivers and passengers alike.

Key Features

  • High-Quality Sound Processing: The TEF6862HL/V1 boasts sophisticated signal processing capabilities that ensure crystal-clear sound quality. It supports AM, FM, LW, and SW bands, enabling it to deliver a wide range of radio programming with excellent reception and sound clarity.
  • Integrated Digital Signal Processing (DSP): With its built-in DSP, the TEF6862HL/V1 offers advanced audio features such as noise blanking, multipath detection and processing, and automatic frequency control (AFC), enhancing the listening experience even in challenging reception conditions.
  • Flexibility and Compatibility: The device is designed to work seamlessly with a variety of external components, including tuners and antennas, making it a versatile choice for integration into diverse car radio systems.
  • Low Power Consumption: Energy efficiency is a key aspect of the TEF6862HL/V1. Its low power consumption helps to reduce the overall energy demand of the car's infotainment system, contributing to better fuel economy or extended range in electric vehicles.
  • Robust Design: Engineered to withstand the harsh conditions often encountered in automotive environments, the TEF6862HL/V1 is built to last. It operates reliably over a wide temperature range and is resistant to the vibrations and shocks common in vehicle settings.

Applications

The TEF6862HL/V1 is an excellent choice for automotive manufacturers and aftermarket car radio producers looking to integrate high-quality radio signal processing into their products. Its versatility and superior performance make it suitable for a range of vehicles, from economy cars to luxury models.

Conclusion

With its blend of high-quality audio processing, energy efficiency, and durability, the TEF6862HL/V1 from NXP is a top-tier solution for the next generation of car radio systems. Its innovative features ensure that it can deliver an unmatched audio experience, making every journey more enjoyable with the richness of sound that drivers and passengers deserve.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess