EN
  • EN
  • DE

TEF7000AHN/V1Z518

Part No TEF7000AHN/V1Z518
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description TEF7000AHN - TUNER FRONT-END
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 936374-TEF7000AHN/V1Z518
Ultra Librarian 3D Model Ultra Librarian TEF7000AHN/V1Z518 CAD Model

Description

The TEF7000AHN/V1Z518 is a cutting-edge automotive tuner integrated circuit (IC) developed by NXP Semiconductors, a leader in automotive technology solutions. This product is designed for the modern vehicle's infotainment system, offering exceptional performance and reliability for both AM/FM and digital radio reception.

Key Features

  • High Performance: The TEF7000AHN/V1Z518 provides excellent sensitivity and selectivity, ensuring clear signal reception even in areas with weak signal strength or in the presence of interference.
  • Multi-Band Support: It supports various frequency bands, including FM, AM, LW, SW, and weather bands, making it versatile for global market requirements.
  • Digital Radio Ready: This IC is designed to interface with digital radio systems, such as DAB, DAB+, and HD Radio, providing an easy upgrade path for digital radio integration.
  • Low Power Consumption: Energy efficiency is at the core of the TEF7000AHN/V1Z518 design, which is critical for battery-powered applications and helps reduce the overall energy consumption of the vehicle's infotainment system.
  • Compact Design: Its small form factor allows for easy integration into automotive infotainment units, saving space and enabling sleeker console designs.

Applications

The TEF7000AHN/V1Z518 is ideal for a wide range of automotive applications. It is particularly suited for:

  • Car radios and infotainment systems
  • Navigation systems with integrated radio functionality
  • Telematics devices requiring radio capabilities

Quality and Reliability

NXP is known for its commitment to quality, and the TEF7000AHN/V1Z518 is no exception. It is manufactured to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under the extreme conditions typical of automotive environments. With NXP's TEF7000AHN/V1Z518, manufacturers can provide drivers with a superior radio listening experience, enhanced by the IC's robustness and advanced features.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess