EN
  • EN
  • DE

TFA9844J

Part No TFA9844J
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 216818-TFA9844J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFA9844J CAD Model

Description

Introducing the NXP TFA9844J Audio Amplifier

The NXP TFA9844J is a state-of-the-art audio amplifier designed for a wide range of applications. This high-performance device boasts an impressive set of features that make it ideal for enhancing audio experiences in various consumer electronics, including TVs, soundbars, and personal computers.

Key Features

  • High Efficiency: The TFA9844J utilizes NXP's proprietary class-D technology, ensuring high efficiency and low power consumption. This makes the amplifier suitable for energy-sensitive applications without compromising on sound quality.
  • Powerful Output: With a robust output power capability, the TFA9844J can drive speakers with superior sound pressure levels, delivering clear and dynamic audio even at high volumes.
  • Multi-Channel Support: This amplifier supports multiple audio channels, allowing for flexible and immersive sound configurations.
  • Integrated DSP: The built-in digital signal processor (DSP) offers sophisticated audio processing capabilities, enabling features such as bass boost, treble enhancement, and virtual surround sound.
  • Advanced Protection: The TFA9844J includes comprehensive protection features, such as over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring the longevity and reliability of the device.

Easy Integration

The TFA9844J is designed for seamless integration into various electronic systems. Its compact footprint and minimal external component requirements make it an excellent choice for space-constrained designs. The amplifier also supports I2C control, allowing for easy configuration and adjustment of audio settings to meet specific application needs.

Superior Sound Quality

At the heart of the TFA9844J is a commitment to delivering superior sound quality. The amplifier's low THD+N (Total Harmonic Distortion plus Noise) ensures pristine audio reproduction, while its wide frequency response captures the full spectrum of sound, from deep bass to crystal-clear highs.

Whether you're designing a high-fidelity home audio system or looking for a reliable audio solution for commercial products, the NXP TFA9844J offers the performance, efficiency, and flexibility needed to create exceptional audio experiences.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,435 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess