EN
  • EN
  • DE

TFA9914UK/N1Z

Part No TFA9914UK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 5.6W 48WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (2.51x3.55)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-UFBGA, WLCSP
Case / Package 48-WLCSP (2.51x3.55)
Family Name TFA9914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-15418-6, 935361126062, 568-15418-2, 568-15418-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936394-TFA9914UK/N1Z
Ultra Librarian 3D Model Ultra Librarian TFA9914UK/N1Z CAD Model

Description

Introducing the NXP TFA9914UK/N1Z Audio Amplifier

Experience a new level of audio clarity with the TFA9914UK/N1Z, a cutting-edge audio amplifier from NXP Semiconductors. This sophisticated audio solution is designed to deliver high-quality sound with exceptional precision, making it an ideal choice for a wide range of consumer electronics, including smartphones, tablets, laptops, and portable speakers.

Optimized Performance for Superior Sound

The TFA9914UK/N1Z is built with NXP's advanced audio technologies, ensuring that users enjoy a rich and immersive listening experience. It features a highly efficient Class-D amplifier that provides a powerful audio output while maintaining low power consumption. This makes it not only environmentally friendly but also perfect for battery-powered devices where energy efficiency is crucial.

Features that Stand Out

  • High-Efficiency Class-D Operation: The amplifier operates with minimal power loss, ensuring longer playtime for portable devices.
  • Integrated DSP: Equipped with a digital signal processor (DSP), the TFA9914UK/N1Z allows for fine-tuning and customization of audio parameters to match specific speaker characteristics or user preferences.
  • Impressive Output Power: Despite its compact size, the amplifier can deliver a robust sound output, driving speakers to produce clear and loud audio.
  • Advanced Protection Circuits: Built-in protection mechanisms safeguard the amplifier against over-temperature, overcurrent, and other potential damage scenarios.
  • Multi-Band Dynamic Range Compression: This feature ensures consistent audio levels, preventing sudden spikes in volume and enhancing the overall listening experience.

Seamless Integration

The TFA9914UK/N1Z is designed with ease of integration in mind. Its small footprint and surface-mount package make it a breeze to incorporate into various device designs without sacrificing valuable space. Additionally, its compatibility with I2S digital audio inputs and TDM interfaces allows for flexible connectivity with other audio components in a system.

Conclusion

Whether you're developing the next generation of portable audio devices or looking to upgrade existing products, the NXP TFA9914UK/N1Z offers the performance, efficiency, and features necessary to create an outstanding audio experience for end-users. Its combination of power, precision, and protection ensures that it stands out as a top-tier choice for any audio amplification needs.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess