The NXP TJA1020D is a high-performance LIN (Local Interconnect Network) transceiver designed to provide robust communication in automotive and industrial applications. The TJA1020D is part of NXP's leading range of networking solutions that ensure reliable data transmission with minimal electromagnetic emissions and a high degree of immunity to electromagnetic interference.
Key Features
- Compliance: Fully compatible with the LIN protocol specification 2.0, 2.1, and SAE J2602. Also supports the LIN 2.2 specification and the backward-compatible operation with older LIN versions.
- Low Power Consumption: Features a sleep mode that significantly reduces the current consumption, making it suitable for battery-operated systems.
- Robust Design: Enhanced Electrostatic Discharge (ESD) protection ensures resilience in harsh electrical environments.
- Thermal Protection: Incorporates an integrated thermal shutdown feature to prevent overheating and damage to the device.
- High Integration: Includes a Tx dominant timeout function to prevent bus line blocking and a built-in voltage regulator.
- Wake-up Capability: Offers local and remote wake-up functionality, allowing devices to be roused from low-power modes when necessary.
Applications
The TJA1020D is ideal for a wide range of applications where a robust and reliable LIN interface is required. It is commonly used in:
- Automotive networks, including body control modules, door modules, seat control, and intelligent sensors.
- Industrial control systems where a low-cost, single-wire bus is needed.
- Building automation for lighting and heating, ventilation, and air conditioning (HVAC) systems.
Technical Specifications
Parameter
Value
Supply Voltage
5.5V (typical)
Operating Temperature
-40°C to +125°C
Package
SO8
Bus Pins ESD Protection
≥ 6 kV (HBM)
The TJA1020D from NXP is a reliable solution for designers looking to implement a LIN bus interface in their automotive or industrial applications, offering a balance of performance, power efficiency, and robustness.